Amphenol Corporation Minicard-SIM 7112S0825X01LF

Description
Minicard-SIM, Connectors for Portable Environments, hinge and cover Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7112S0825X01LF.
Request a Quote Datasheet
Description
Minicard-SIM, Connectors for Portable Environments, hinge and cover Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7112S0825X01LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minicard-SIM - 7112S0825X01LF - Amphenol Communications Solutions
Nashua, NH, United States
Minicard-SIM
7112S0825X01LF
Minicard-SIM 7112S0825X01LF
Minicard-SIM, Connectors for Portable Environments, hinge and cover Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7112S0825X01LF.

Minicard-SIM, Connectors for Portable Environments, hinge and cover Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7112S0825X01LF.

Supplier's Site Datasheet
PC Card Sockets - 609-1403-6-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-1403-6-ND
PC Card Sockets 609-1403-6-ND
8 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

8 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

Buy Now Datasheet
PC Card Sockets - 609-1403-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-1403-2-ND
PC Card Sockets 609-1403-2-ND
8 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

8 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

Buy Now Datasheet
PC Card Sockets - 609-1403-1-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-1403-1-ND
PC Card Sockets 609-1403-1-ND
8 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

8 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

Buy Now Datasheet
Sim Skt Connector, 8Pos, Smt; Memory / Card Type Amphenol Communications Solutions - 06M1922 - Newark, An Avnet Company
Chicago, IL, United States
Sim Skt Connector, 8Pos, Smt; Memory / Card Type Amphenol Communications Solutions
06M1922
Sim Skt Connector, 8Pos, Smt; Memory / Card Type Amphenol Communications Solutions 06M1922
SIM SKT CONNECTOR, 8POS, SMT; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI S Series RoHS Compliant: Yes

SIM SKT CONNECTOR, 8POS, SMT; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 7112S0825X01LF 609-1403-6-ND 06M1922
Product Name Minicard-SIM PC Card Sockets Sim Skt Connector, 8Pos, Smt; Memory / Card Type Amphenol Communications Solutions
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333576-1287-ST - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole
View Details
5 suppliers
Headers, Male Pins - A28635-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29300-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details