Minicard-SIM, Connectors for Portable Environments, hinge and cover Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7112S0815X19LF.
6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™
6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™
6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™
MEMORY SOCKET, SIM / SMARTCARD, 6 POSITION; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts; Product Range:FCI S Series RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7112S0815X19LF | 609-1402-2-ND | 62K7132 |
| Product Name | Minicard-SIM | PC Card Sockets | Memory Socket, Sim / Smartcard, 6 Position; Memory / Card Type Amphenol Communications Solutions |
| Voltage Rating | 1000 volts |