Amphenol Corporation Minicard-SIM 7112S0815X01LF

Description
Minicard-SIM, Connectors for Portable Environments, hinge and cover Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7112S0815X01LF.
Request a Quote Datasheet
Description
Minicard-SIM, Connectors for Portable Environments, hinge and cover Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7112S0815X01LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minicard-SIM - 7112S0815X01LF - Amphenol Communications Solutions
Nashua, NH, United States
Minicard-SIM
7112S0815X01LF
Minicard-SIM 7112S0815X01LF
Minicard-SIM, Connectors for Portable Environments, hinge and cover Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7112S0815X01LF.

Minicard-SIM, Connectors for Portable Environments, hinge and cover Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7112S0815X01LF.

Supplier's Site Datasheet
PC Card Sockets - 609-5807-1-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-5807-1-ND
PC Card Sockets 609-5807-1-ND
6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

Buy Now Datasheet
PC Card Sockets - 609-5807-6-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-5807-6-ND
PC Card Sockets 609-5807-6-ND
6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

Buy Now Datasheet
PC Card Sockets - 609-5807-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-5807-2-ND
PC Card Sockets 609-5807-2-ND
6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold, GXT™

Buy Now Datasheet
7112S0815X01Lf-Sim Card Cnr S08 Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 06M1920 - Newark, An Avnet Company
Chicago, IL, United States
7112S0815X01Lf-Sim Card Cnr S08 Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
06M1920
7112S0815X01Lf-Sim Card Cnr S08 Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 06M1920
7112S0815X01LF-SIM CARD CNR S08 LF / Tap/Rl RoHS Compliant: Yes

7112S0815X01LF-SIM CARD CNR S08 LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Sim, Hinged, 6Pos; Memory / Card Type Amphenol Communications Solutions - 27AJ3993 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sim, Hinged, 6Pos; Memory / Card Type Amphenol Communications Solutions
27AJ3993
Connector, Sim, Hinged, 6Pos; Memory / Card Type Amphenol Communications Solutions 27AJ3993
CONNECTOR, SIM, HINGED, 6POS; Memory / Card Type:SIM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold over Palladium Nickel Plated Contacts; Product Range:S08 Series RoHS Compliant: Yes

CONNECTOR, SIM, HINGED, 6POS; Memory / Card Type:SIM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold over Palladium Nickel Plated Contacts; Product Range:S08 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 7112S0815X01LF 609-5807-1-ND 06M1920
Product Name Minicard-SIM PC Card Sockets 7112S0815X01Lf-Sim Card Cnr S08 Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002806ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1511-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details