Amphenol Corporation Minicard-SIM 7111S1615A01LF

Description
Minicard-SIM, Connectors for Portable Environments, w/ switch, 6 contacts Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7111S1615A01LF.
Request a Quote Datasheet
Description
Minicard-SIM, Connectors for Portable Environments, w/ switch, 6 contacts Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7111S1615A01LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minicard-SIM - 7111S1615A01LF - Amphenol Communications Solutions
Nashua, NH, United States
Minicard-SIM
7111S1615A01LF
Minicard-SIM 7111S1615A01LF
Minicard-SIM, Connectors for Portable Environments, w/ switch, 6 contacts Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7111S1615A01LF.

Minicard-SIM, Connectors for Portable Environments, w/ switch, 6 contacts Lead Free, Amphenol is one of the leading manufacturers of sim card connector. Contact us today for more details of minicard-sim , part number 7111S1615A01LF.

Supplier's Site Datasheet
PC Card Sockets - 609-1400-6-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-1400-6-ND
PC Card Sockets 609-1400-6-ND
8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold

8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 609-1400-1-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-1400-1-ND
PC Card Sockets 609-1400-1-ND
8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold

8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 609-1400-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-1400-2-ND
PC Card Sockets 609-1400-2-ND
8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold

8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Connectors - PC Card Sockets - 7111S1615A01LF - 1006948-7111S1615A01LF - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 7111S1615A01LF
1006948-7111S1615A01LF
Memory Connectors - PC Card Sockets - 7111S1615A01LF 1006948-7111S1615A01LF
Manufacturer: Amphenol FCI Win Source Part Number: 1006948-7111S1615A01 LF Packaging: Reel - TR Number of Positions: 8 (6 + 2) Features: Switch Connector Type: Connector Contact Finish: Gold Height Above Board: 0.146" (3.70mm) Mounting: Surface Mount, Right Angle Card Type: SIM Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1006948-7111S1615A01LF
Packaging: Reel - TR
Number of Positions: 8 (6 + 2)
Features: Switch
Connector Type: Connector
Contact Finish: Gold
Height Above Board: 0.146" (3.70mm)
Mounting: Surface Mount, Right Angle
Card Type: SIM Card
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory Socket, Sim, 6 Position; Memory / Card Type Amphenol Communications Solutions - 06M1919 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, Sim, 6 Position; Memory / Card Type Amphenol Communications Solutions
06M1919
Memory Socket, Sim, 6 Position; Memory / Card Type Amphenol Communications Solutions 06M1919
MEMORY SOCKET, SIM, 6 POSITION; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts; Product Range:FCI S16 Series; Row Pitch:3.5mm RoHS Compliant: Yes

MEMORY SOCKET, SIM, 6 POSITION; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts; Product Range:FCI S16 Series; Row Pitch:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7111S1615A01LF 609-1400-6-ND 1006948-7111S1615A01LF 06M1919
Product Name Minicard-SIM PC Card Sockets Memory Connectors - PC Card Sockets - 7111S1615A01LF Memory Socket, Sim, 6 Position; Memory / Card Type Amphenol Communications Solutions
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details