Amphenol Corporation RF Antennas 710599

Description
RF ANT 2.4425GHZ BLADE SMA ADH
Request a Quote Datasheet
Description
RF ANT 2.4425GHZ BLADE SMA ADH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-710599-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-710599-ND
RF Antennas 3299-710599-ND
RF ANT 2.4425GHZ BLADE SMA ADH

RF ANT 2.4425GHZ BLADE SMA ADH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-710599-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, CBRS, Wi-Fi 6E
Primary Frequency Range 2442.5 to 6525.0 MHz
Gain 3.8 to 7 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

433MHz 15dBi Fiberglass Antenna With N Female St. Bulkhead Connector - ET-43315FG10-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details