Amphenol Corporation RF Antennas 710399

Description
RF ANT 739MHZ BLADE SMA MALE ADH
Request a Quote Datasheet
Description
RF ANT 739MHZ BLADE SMA MALE ADH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-710399-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-710399-ND
RF Antennas 3299-710399-ND
RF ANT 739MHZ BLADE SMA MALE ADH

RF ANT 739MHZ BLADE SMA MALE ADH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-710399-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE
Primary Frequency Range 739.0 to 3600.0 MHz
Gain 1.5 to 5.5 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers