Amphenol Corporation RF Antennas 710375

Description
RF ANT RUGGED DESIGNED FOR SMAR
Request a Quote Datasheet
Description
RF ANT RUGGED DESIGNED FOR SMAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-710375-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-710375-ND
RF Antennas 3299-710375-ND
RF ANT RUGGED DESIGNED FOR SMAR

RF ANT RUGGED DESIGNED FOR SMAR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-710375-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, IoT, M2M, Wi-Fi
Primary Frequency Range 2545.0 to 5400.0 MHz
Gain 1 to 3 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers