Amphenol Corporation RF Antennas 710266

Description
RF ANT 829MHZ PUCK SMA M MNT
Request a Quote Datasheet
Description
RF ANT 829MHZ PUCK SMA M MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-710266-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-710266-ND
RF Antennas 3299-710266-ND
RF ANT 829MHZ PUCK SMA M MNT

RF ANT 829MHZ PUCK SMA M MNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-710266-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, 5G, NB-IoT
Primary Frequency Range 829.0 to 3600.0 MHz
Gain 3.5 to 7 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

S Band/NAVIC Passive Ceramic Patch Antenna 25*25*2mm - ET-GPSBNV-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766677 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details