Amphenol Corporation RF Antennas 710211

Description
RF ANT 875MHZ MOD SMA M SCREW
Request a Quote Datasheet
Description
RF ANT 875MHZ MOD SMA M SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-710211-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-710211-ND
RF Antennas 3299-710211-ND
RF ANT 875MHZ MOD SMA M SCREW

RF ANT 875MHZ MOD SMA M SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-710211-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, NB-IoT
Primary Frequency Range 875.0 to 2200.0 MHz
Gain 2.15 to 3.15 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - TRIO mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details