Amphenol Industrial Connectors,Interconnects 71-570123-08S

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Shell Size - Insert: 14-5 Mounting Feature: Normal, Standard - Top Termination: Solder
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Shell Size - Insert: 14-5 Mounting Feature: Normal, Standard - Top Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Shell Size - Insert: 14-5 Mounting Feature: Normal, Standard - Top Termination: Solder

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Shell Size - Insert: 14-5
Mounting Feature: Normal, Standard - Top
Termination: Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
71-570123-08S
Power Connectors 71-570123-08S
CONNECTOR

CONNECTOR

Buy Now
Pt02A12-8S W/pc Contacts Rohs Compliant Amphenol Industrial - 97J3952 - Newark, An Avnet Company
Chicago, IL, United States
Pt02A12-8S W/pc Contacts Rohs Compliant Amphenol Industrial
97J3952
Pt02A12-8S W/pc Contacts Rohs Compliant Amphenol Industrial 97J3952
PT02A12-8S W/PC CONTACTS ROHS COMPLIANT: NO

PT02A12-8S W/PC CONTACTS ROHS COMPLIANT: NO

Supplier's Site
Circular Connector Assemblies - 71-570123-08S - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
71-570123-08S
Circular Connector Assemblies 71-570123-08S
PT02A12-8S W/PC CONTACTS

PT02A12-8S W/PC CONTACTS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71-570123-08S 97J3952 71-570123-08S
Product Name Connectors,Interconnects Power Connectors Pt02A12-8S W/pc Contacts Rohs Compliant Amphenol Industrial Circular Connector Assemblies
Termination Solder Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A28400-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details