Amphenol Corporation RF Antennas 7042155

Description
165MHz Yagi, 6-Element RF Antenna 155MHz ~ 175MHz 8.5dBd N Type Female Bracket Mount
Description
165MHz Yagi, 6-Element RF Antenna 155MHz ~ 175MHz 8.5dBd N Type Female Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 7042155 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
7042155
RF Antennas 7042155
165MHz Yagi, 6-Element RF Antenna 155MHz ~ 175MHz 8.5dBd N Type Female Bracket Mount

165MHz Yagi, 6-Element RF Antenna 155MHz ~ 175MHz 8.5dBd N Type Female Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 7042155
Product Name RF Antennas
Technology Type Yagi; Yagi, 6-Element
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details