SV Microwave, Inc. SMPM Connector 7032-7151

Description
SMPM Female to 2.92mm Male 24 Cable Ass
Request a Quote
Description
SMPM Female to 2.92mm Male 24 Cable Ass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMPM Connector
7032-7151
SMPM Connector 7032-7151
SMPM Female to 2.92mm Male 24 Cable Ass

SMPM Female to 2.92mm Male 24 Cable Ass

Buy Now
Smpm Female To 2.92Mm Male 24
Chicago, IL, United States
Smpm Female To 2.92Mm Male 24" Cable Assembly For .047 Cable / Bulk - Bag (Pack Fill Qty Amphenol Sv Microwave
43AC7895
Smpm Female To 2.92Mm Male 24" Cable Assembly For .047 Cable / Bulk - Bag (Pack Fill Qty Amphenol Sv Microwave 43AC7895
SMPM Female to 2.92mm Male 24" Cable Assembly for .047 Cable / Bulk - Bag (Pack Fill Qty: 25)

SMPM Female to 2.92mm Male 24" Cable Assembly for .047 Cable / Bulk - Bag (Pack Fill Qty: 25)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7032-7151 43AC7895
Product Name SMPM Connector Smpm Female To 2.92Mm Male 24" Cable Assembly For .047 Cable / Bulk - Bag (Pack Fill Qty Amphenol Sv Microwave
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) Straight Connector for RG11 Cable - ET-BFS-19 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details