SV Microwave, Inc. Coaxial Cables (RF) 7029-3826

Description
"COAX CABLE SMA TO SMA 6"""
Request a Quote Datasheet
Description
"COAX CABLE SMA TO SMA 6"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1678-7029-3826-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7029-3826-ND
Coaxial Cables (RF) 1678-7029-3826-ND
"COAX CABLE SMA TO SMA 6"""

"COAX CABLE SMA TO SMA 6"""

Buy Now Datasheet
Cable Assy, Sma R/a Plug-R/a Plug, 6; Connector To Connector Amphenol Sv Microwave - 59AK7165 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma R/a Plug-R/a Plug, 6; Connector To Connector Amphenol Sv Microwave
59AK7165
Cable Assy, Sma R/a Plug-R/a Plug, 6; Connector To Connector Amphenol Sv Microwave 59AK7165
CABLE ASSY, SMA R/A PLUG-R/A PLUG, 6"; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:

CABLE ASSY, SMA R/A PLUG-R/A PLUG, 6"; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1678-7029-3826-ND 59AK7165
Product Name Coaxial Cables (RF) Cable Assy, Sma R/a Plug-R/a Plug, 6; Connector To Connector Amphenol Sv Microwave
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
RF Cable Assemblies - 2016691-2 - TE Connectivity
Specs
Application RF
Product Type DIN 1.0/2.3 Jack
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details