"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"
RF COAX CABLE, SMA PLUG-SMA BHD JACK, 6"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:- RoHS Compliant: Yes
CBL ASSY SMA JACK TO PLUG 6"
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7029-3411-ND | 77AH7430 | 7029-3411 |
| Product Name | Coaxial Cables (RF) | Rf Coax Cable, Sma Plug-Sma Bhd Jack, 6; Connector To Connector Amphenol Sv Microwave | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |