SV Microwave, Inc. Coaxial Cables (RF) 7029-3408

Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1678-7029-3408-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7029-3408-ND
Coaxial Cables (RF) 1678-7029-3408-ND
"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"

Buy Now Datasheet
Rf Coax Cable, Sma Plug-Sma Bhd Jack, 6; Connector To Connector Amphenol Sv Microwave - 77AH7427 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Sma Plug-Sma Bhd Jack, 6; Connector To Connector Amphenol Sv Microwave
77AH7427
Rf Coax Cable, Sma Plug-Sma Bhd Jack, 6; Connector To Connector Amphenol Sv Microwave 77AH7427
RF COAX CABLE, SMA PLUG-SMA BHD JACK, 6"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:- RoHS Compliant: Yes

RF COAX CABLE, SMA PLUG-SMA BHD JACK, 6"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 7029-3408 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7029-3408
Cable Assemblies - Coaxial Cables (RF) 7029-3408
CBL ASSY SMA JACK TO PLUG 6"

CBL ASSY SMA JACK TO PLUG 6"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1678-7029-3408-ND 77AH7427 7029-3408
Product Name Coaxial Cables (RF) Rf Coax Cable, Sma Plug-Sma Bhd Jack, 6; Connector To Connector Amphenol Sv Microwave Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Phase-Stable Flex Cable, DC-18 GHz, 6.0 ft. (1.8m) - CBN-6FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details