The 70232-119LF Metral Header is a 4-row, 1-module connector designed for high-density applications, featuring a contact pitch of 2mm and capable of accommodating 250 contacts per 100mm of connector length. It is compliant with IEC 61076-4-104 and Telcordia GR-1217-CORE standards, making it suitable for various markets including data, industrial, medical, and telecom. This connector supports multiple termination methods, including press-fit, solder-to-board, and pin-in-paste, allowing flexibility in design and application. It has a current rating of 1A per contact and operates within a temperature range of -55°C to +125°C. The housing is made from high-temperature thermoplastic with a UL 94V-0 rating, ensuring durability and reliability in demanding environments. The connector also features a dual beam contact design for enhanced electrical reliability and vibration resistance. It includes options for locating pegs to ensure accurate positioning on PCBs. The product is packaged in tubes for press-fit and solder-to-board terminations, and in tape and reel for pin-in-paste terminations, facilitating ease of handling and assembly.
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Header, 24 Position, Straight, Press-Fit, Wide body., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 70232-119LF.
CONN HEADER 24POS PCB
70232-119LF-METRAL HDR 4RX1M SIG PF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70232-119LF | 70232-119LF | 72K3384 |
| Product Name | METRAL ® | Backplane Connectors - Specialized | 70232-119Lf-Metral Hdr 4Rx1M Sig Pf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector |