Amphenol Corporation METRAL ® 70232-111LF

Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Header, 24 Position, Straight, Press-Fit, Wide body., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 70232-111LF.
Request a Quote Datasheet
Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Header, 24 Position, Straight, Press-Fit, Wide body., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 70232-111LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 70232-111LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
70232-111LF
METRAL ® 70232-111LF
METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Header, 24 Position, Straight, Press-Fit, Wide body., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 70232-111LF.

METRAL ®, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Header, 24 Position, Straight, Press-Fit, Wide body., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 70232-111LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-70232-111LF
Electronic Connector 407-70232-111LF
Board Connector, 24 Contact(s), 4 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Receptacle, LEAD FREE Product overview: 70232-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-70232-111LF can be used for catalog matching and distributor lookup.

Board Connector, 24 Contact(s), 4 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Receptacle, LEAD FREE Product overview: 70232-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-70232-111LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 70232-111LF - 907768-70232-111LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 70232-111LF
907768-70232-111LF
Backplane Connectors - 70232-111LF 907768-70232-111LF
Manufacturer: AMPHENOL Win Source Part Number: 907768-70232-111LF Series: Metral® Operating Temperature Range: -55°C ~ 125°C Features: 24 Connector Header, Male Pins Through Hole Natural, White Package: Tube Mounting: Through Hole Family Name: 70232 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-2492, 70232111LF

Manufacturer: AMPHENOL
Win Source Part Number: 907768-70232-111LF
Series: Metral®
Operating Temperature Range: -55°C ~ 125°C
Features: 24 Connector Header, Male Pins Through Hole Natural, White
Package: Tube
Mounting: Through Hole
Family Name: 70232
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-2492, 70232111LF

Buy Now Datasheet
Backplane Connectors - Specialized - 70232-111LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
70232-111LF
Backplane Connectors - Specialized 70232-111LF
CONN HEADER 24POS PCB

CONN HEADER 24POS PCB

Supplier's Site Datasheet
CONN HEADER 24POS VERT PCB PRSFT - 44-70232-111LF - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 24POS VERT PCB PRSFT
44-70232-111LF
CONN HEADER 24POS VERT PCB PRSFT 44-70232-111LF
CONN HEADER 24POS VERT PCB PRSFT

CONN HEADER 24POS VERT PCB PRSFT

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70232-111LF 407-70232-111LF 907768-70232-111LF 70232-111LF 44-70232-111LF
Product Name METRAL ® Electronic Connector Backplane Connectors - 70232-111LF Backplane Connectors - Specialized CONN HEADER 24POS VERT PCB PRSFT
Connector Type PC Card Connector
Geometry Straight Straight; Straight
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Eurocard Connectors - 536148-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Adapters - NA2N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details