Amphenol Communications Solutions Hard Metric Connector, Header, 24 Position; Product Range Amphenol Communications Solutions 70232-111LF

Description
HARD METRIC CONNECTOR, HEADER, 24 POSITION; Product Range:FCI Metral Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:BackplaneRoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, HEADER, 24 POSITION; Product Range:FCI Metral Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:BackplaneRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hard Metric Connector, Header, 24 Position (part number 06M1865) from Amphenol Communications Solutions features a 2mm contact pitch and is designed for backplane applications. It has a modular design with 4 rows, allowing for a high contact density of 250 contacts per 100mm connector length. The connector supports various termination types, including press-fit, and is compliant with IEC 61076-4-104 and Telcordia GR-1217-CORE standards. Constructed from high-temperature thermoplastic housing and copper alloy contacts, the connector offers a dielectric withstanding voltage of 1000Vrms and an insulation resistance of 5000MΩ minimum. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for diverse applications in data, industrial, medical, and telecom markets. The connector also features a dual beam contact design for enhanced electrical reliability and vibration resistance.

Datasheet Summary
Powered by GS/AI

The Hard Metric Connector, Header, 24 Position (part number 06M1865) from Amphenol Communications Solutions features a 2mm contact pitch and is designed for backplane applications. It has a modular design with 4 rows, allowing for a high contact density of 250 contacts per 100mm connector length. The connector supports various termination types, including press-fit, and is compliant with IEC 61076-4-104 and Telcordia GR-1217-CORE standards. Constructed from high-temperature thermoplastic housing and copper alloy contacts, the connector offers a dielectric withstanding voltage of 1000Vrms and an insulation resistance of 5000MΩ minimum. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for diverse applications in data, industrial, medical, and telecom markets. The connector also features a dual beam contact design for enhanced electrical reliability and vibration resistance.

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 24 Position; Product Range Amphenol Communications Solutions - 06M1865 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 24 Position; Product Range Amphenol Communications Solutions
06M1865
Hard Metric Connector, Header, 24 Position; Product Range Amphenol Communications Solutions 06M1865
HARD METRIC CONNECTOR, HEADER, 24 POSITION; Product Range:FCI Metral Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:BackplaneRoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 24 POSITION; Product Range:FCI Metral Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:BackplaneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 06M1865
Product Name Hard Metric Connector, Header, 24 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-208-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 102973-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details