Amphenol Corporation 3A 1kV Electronic Connector 70231-102

Description
8 Pos 2mm RA Solder Power Connector, 3A, 1kV, Female Product overview: 70231-102 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-70231-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos 2mm RA Solder Power Connector, 3A, 1kV, Female Product overview: 70231-102 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-70231-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 1kV Electronic Connector
407-70231-102
3A 1kV Electronic Connector 407-70231-102
8 Pos 2mm RA Solder Power Connector, 3A, 1kV, Female Product overview: 70231-102 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-70231-102 can be used for catalog matching and distributor lookup.

8 Pos 2mm RA Solder Power Connector, 3A, 1kV, Female Product overview: 70231-102 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-70231-102 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - 70231-102 - 907766-70231-102 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 70231-102
907766-70231-102
Backplane Connectors - 70231-102 907766-70231-102
Manufacturer: AMPHENOL Win Source Part Number: 907766-70231-102 Series: Metral® Operating Temperature Range: -55°C ~ 105°C Features: 8 Connector Receptacle, Female Blade Sockets Board Edge, Through Hole, Right Angle Natural Blade Power Package: Bulk Mounting: Board Edge, Through Hole, Right Angle Part Status: Obsolete Family Name: 70231 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 384 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907766-70231-102
Series: Metral®
Operating Temperature Range: -55°C ~ 105°C
Features: 8 Connector Receptacle, Female Blade Sockets Board Edge, Through Hole, Right Angle Natural Blade Power
Package: Bulk
Mounting: Board Edge, Through Hole, Right Angle
Part Status: Obsolete
Family Name: 70231
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 384
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Specialized - 70231-102 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
70231-102
Backplane Connectors - Specialized 70231-102
CONN RCPT BLADE PWR 8POS EDGE MT

CONN RCPT BLADE PWR 8POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-70231-102 907766-70231-102 70231-102
Product Name 3A 1kV Electronic Connector Backplane Connectors - 70231-102 Backplane Connectors - Specialized
Gender Female / Jack
Termination Solder
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Alligator Clip, Insulated - 9274 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details