Amphenol Corporation Backplane Connectors - 70231-101LF 70231-101LF

Description
Manufacturer: Amphenol FCI Win Source Part Number: 134374-70231-101LF Packaging: Bulk Number of Positions: 8 Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Voltage Rating: 1000V Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 8 Power Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol FCI Win Source Part Number: 134374-70231-101LF Packaging: Bulk Number of Positions: 8 Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Voltage Rating: 1000V Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 8 Power Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 70231-101LF - 134374-70231-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 70231-101LF
134374-70231-101LF
Backplane Connectors - 70231-101LF 134374-70231-101LF
Manufacturer: Amphenol FCI Win Source Part Number: 134374-70231-101LF Packaging: Bulk Number of Positions: 8 Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30μin (0.76μm) Connector Style: Blade Power Voltage Rating: 1000V Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 8 Power Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 134374-70231-101LF
Packaging: Bulk
Number of Positions: 8
Color: Natural
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Blade Power
Voltage Rating: 1000V
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Contact Layout, Typical: 8 Power
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-70231-101LF
Electronic Connector 436-70231-101LF
Metral® Power Connectors, Backplane Power Connectors, 4 Row Power Receptacle, Right Angle, Solder-to-Board Product overview: 70231-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-70231-101LF can be used for catalog matching and distributor lookup.

Metral® Power Connectors, Backplane Power Connectors, 4 Row Power Receptacle, Right Angle, Solder-to-Board Product overview: 70231-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-70231-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 70231-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
70231-101LF
Backplane Connectors - Specialized 70231-101LF
CONN RCPT BLADE PWR 8POS EDGE MT

CONN RCPT BLADE PWR 8POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 134374-70231-101LF 436-70231-101LF 70231-101LF
Product Name Backplane Connectors - 70231-101LF Electronic Connector Backplane Connectors - Specialized
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details