Amphenol Corporation Backplane Connectors - 70231-101 70231-101

Description
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 811380-70231-101 Packaging: Bulk Number of Positions: 8 Mounting Style: Board Edge, Through Hole, Right Angle Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Blade Power Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 8 Power Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 384 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A
Request a Quote Datasheet
Description
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 811380-70231-101 Packaging: Bulk Number of Positions: 8 Mounting Style: Board Edge, Through Hole, Right Angle Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Blade Power Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 8 Power Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 384 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 70231-101 - 811380-70231-101 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 70231-101
811380-70231-101
Backplane Connectors - 70231-101 811380-70231-101
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 811380-70231-101 Packaging: Bulk Number of Positions: 8 Mounting Style: Board Edge, Through Hole, Right Angle Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Blade Power Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 8 Power Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 384 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 811380-70231-101
Packaging: Bulk
Number of Positions: 8
Mounting Style: Board Edge, Through Hole, Right Angle
Color: Natural
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Blade Power
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Contact Layout, Typical: 8 Power
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 384
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A

Buy Now
Singapore, Singapore
Electronic Connector
407-70231-101
Electronic Connector 407-70231-101
Conn Backplane Power F 8Power POS 2mm Solder RA Thru-Hole 76 Terminal 1 Port Tube Product overview: 70231-101 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-70231-101 can be used for catalog matching and distributor lookup.

Conn Backplane Power F 8Power POS 2mm Solder RA Thru-Hole 76 Terminal 1 Port Tube Product overview: 70231-101 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-70231-101 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - Specialized - 70231-101 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
70231-101
Backplane Connectors - Specialized 70231-101
CONN RCPT BLADE PWR 8POS EDGE MT

CONN RCPT BLADE PWR 8POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 811380-70231-101 407-70231-101 70231-101
Product Name Backplane Connectors - 70231-101 Electronic Connector Backplane Connectors - Specialized
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to BNC Female, Adapter - 9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details