SV Microwave, Inc. Coaxial Cables (RF) 7015-1107

Description
2.92mm Male to 2.92mm Male 3 Cable Asse
Request a Quote Datasheet
Description
2.92mm Male to 2.92mm Male 3 Cable Asse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2.92mm Male to 2.92mm Male 3 Cable Asse

2.92mm Male to 2.92mm Male 3 Cable Asse

Buy Now
Coaxial Cables (RF) - 1678-7015-1107-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7015-1107-ND
Coaxial Cables (RF) 1678-7015-1107-ND
"COAX CBL 2.92MM TO 2.92MM 3"""

"COAX CBL 2.92MM TO 2.92MM 3"""

Buy Now Datasheet
Cable Assy, 2.92Mm Plug-Plug, 3; Connector To Connector Amphenol Sv Microwave - 62AK3373 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2.92Mm Plug-Plug, 3; Connector To Connector Amphenol Sv Microwave
62AK3373
Cable Assy, 2.92Mm Plug-Plug, 3; Connector To Connector Amphenol Sv Microwave 62AK3373
CABLE ASSY, 2.92MM PLUG-PLUG, 3"; Connector to Connector:2.92mm Plug to 2.92mm Plug; Coaxial Cable Type:0.047" Superflex; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Jacket Color:-; Product Range:

CABLE ASSY, 2.92MM PLUG-PLUG, 3"; Connector to Connector:2.92mm Plug to 2.92mm Plug; Coaxial Cable Type:0.047" Superflex; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Jacket Color:-; Product Range:

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 7015-1107 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7015-1107
Cable Assemblies - Coaxial Cables (RF) 7015-1107
CBL ASSY 2.92MM PLUG TO PLUG 3"

CBL ASSY 2.92MM PLUG TO PLUG 3"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7015-1107 1678-7015-1107-ND 62AK3373 7015-1107
Product Name Coaxial Cables (RF) Cable Assy, 2.92Mm Plug-Plug, 3; Connector To Connector Amphenol Sv Microwave Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1248851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details