SV Microwave, Inc. Coaxial Cables (RF) 7012-2006

Description
"COAX CABLE SMA TO SMP 3"""
Request a Quote Datasheet
Description
"COAX CABLE SMA TO SMP 3"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1678-7012-2006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7012-2006-ND
Coaxial Cables (RF) 1678-7012-2006-ND
"COAX CABLE SMA TO SMP 3"""

"COAX CABLE SMA TO SMP 3"""

Buy Now Datasheet
Cable Assy, Smp R/a Jack-Sma Plug, 3; Connector To Connector Amphenol Sv Microwave - 62AK3371 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Smp R/a Jack-Sma Plug, 3; Connector To Connector Amphenol Sv Microwave
62AK3371
Cable Assy, Smp R/a Jack-Sma Plug, 3; Connector To Connector Amphenol Sv Microwave 62AK3371
CABLE ASSY, SMP R/A JACK-SMA PLUG, 3"; Connector to Connector:90° SMP Jack to SMA Plug; Coaxial Cable Type:0.047" Superflex; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Jacket Color:-; Product Range:

CABLE ASSY, SMP R/A JACK-SMA PLUG, 3"; Connector to Connector:90° SMP Jack to SMA Plug; Coaxial Cable Type:0.047" Superflex; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Jacket Color:-; Product Range:

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 7012-2006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7012-2006
Cable Assemblies - Coaxial Cables (RF) 7012-2006
CBL ASSY SMA-SMP PLUG-JACK 3"

CBL ASSY SMA-SMP PLUG-JACK 3"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1678-7012-2006-ND 62AK3371 7012-2006
Product Name Coaxial Cables (RF) Cable Assy, Smp R/a Jack-Sma Plug, 3; Connector To Connector Amphenol Sv Microwave Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1123918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details