"COAX CABLE SMP TO SMP 4"""
CBL ASSY SMP JACK TO JACK 4"
CABLE ASSY, SMP R/A JACK-SMP JACK, 6"; Connector to Connector:90° SMP Jack to SMP Jack; Coaxial Cable Type:0.047" Superflex; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7012-2005-ND | 7012-2005 | 62AK3370 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Cable Assy, Smp R/a Jack-Smp Jack, 6; Connector To Connector Amphenol Sv Microwave |
| Application | RF |