SV Microwave, Inc. Coaxial Cables (RF) 7012-2004

Description
"COAX CABLE SMP TO SMP 3"""
Request a Quote Datasheet
Description
"COAX CABLE SMP TO SMP 3"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1678-7012-2004-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7012-2004-ND
Coaxial Cables (RF) 1678-7012-2004-ND
"COAX CABLE SMP TO SMP 3"""

"COAX CABLE SMP TO SMP 3"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7012-2004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7012-2004
Cable Assemblies - Coaxial Cables (RF) 7012-2004
CBL ASSY SMP JACK TO JACK 3"

CBL ASSY SMP JACK TO JACK 3"

Supplier's Site
Cable Assy, Smp R/a Jack-Smp Jack, 3; Connector To Connector Amphenol Sv Microwave - 62AK3369 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Smp R/a Jack-Smp Jack, 3; Connector To Connector Amphenol Sv Microwave
62AK3369
Cable Assy, Smp R/a Jack-Smp Jack, 3; Connector To Connector Amphenol Sv Microwave 62AK3369
CABLE ASSY, SMP R/A JACK-SMP JACK, 3"; Connector to Connector:90° SMP Jack to SMP Jack; Coaxial Cable Type:0.047" Superflex; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Jacket Color:-; Product Range:

CABLE ASSY, SMP R/A JACK-SMP JACK, 3"; Connector to Connector:90° SMP Jack to SMP Jack; Coaxial Cable Type:0.047" Superflex; Impedance:50ohm; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1678-7012-2004-ND 7012-2004 62AK3369
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable Assy, Smp R/a Jack-Smp Jack, 3; Connector To Connector Amphenol Sv Microwave
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details