SV Microwave, Inc. SMP Connector 7012-1064

Description
SMP Female to 2.92mm Male 6 Cable Assem
Request a Quote
Description
SMP Female to 2.92mm Male 6 Cable Assem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMP Connector
7012-1064
SMP Connector 7012-1064
SMP Female to 2.92mm Male 6 Cable Assem

SMP Female to 2.92mm Male 6 Cable Assem

Buy Now
Smp Female To 2.92Mm Male 6
Chicago, IL, United States
Smp Female To 2.92Mm Male 6" Cable Assembly For .047 Cable / Bulk - Bag (Pack Fill Qty Amphenol Sv Microwave
43AC7829
Smp Female To 2.92Mm Male 6" Cable Assembly For .047 Cable / Bulk - Bag (Pack Fill Qty Amphenol Sv Microwave 43AC7829
SMP Female to 2.92mm Male 6" Cable Assembly for .047 Cable / Bulk - Bag (Pack Fill Qty: 25)

SMP Female to 2.92mm Male 6" Cable Assembly for .047 Cable / Bulk - Bag (Pack Fill Qty: 25)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7012-1064 43AC7829
Product Name SMP Connector Smp Female To 2.92Mm Male 6" Cable Assembly For .047 Cable / Bulk - Bag (Pack Fill Qty Amphenol Sv Microwave
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details