Amphenol Industrial Connector, Pwr Entry, Rcpt, 15A, 1Kv; Connector Type Amphenol Industrial 7-8648-5

Description
CONNECTOR, PWR ENTRY, RCPT, 15A, 1KV; Connector Type:Power Entry; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:1kV; Product Range:- RoHS Compliant: No
Description
CONNECTOR, PWR ENTRY, RCPT, 15A, 1KV; Connector Type:Power Entry; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:1kV; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector, Pwr Entry, Rcpt, 15A, 1Kv; Connector Type Amphenol Industrial - 33C3953 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Pwr Entry, Rcpt, 15A, 1Kv; Connector Type Amphenol Industrial
33C3953
Connector, Pwr Entry, Rcpt, 15A, 1Kv; Connector Type Amphenol Industrial 33C3953
CONNECTOR, PWR ENTRY, RCPT, 15A, 1KV; Connector Type:Power Entry; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:1kV; Product Range:- RoHS Compliant: No

CONNECTOR, PWR ENTRY, RCPT, 15A, 1KV; Connector Type:Power Entry; Current Rating:15A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:1kV; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33C3953
Product Name Connector, Pwr Entry, Rcpt, 15A, 1Kv; Connector Type Amphenol Industrial
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details