STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 5A, High Temp, Dual Port Right Angle PCB Through Hole, 15/15 (Socket/Socket), With board lock, Spacing 19.05mm (.750in), Flash Gold, UNC4-40 Removable Front Screwlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17HC30FBF200
D-SUB, STAMPED SIGNAL 5A, HIGH T
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 6E17HC30FBF200 | 664-6E17HC30FBF200-ND |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets |
| Geometry | Right Angle | |
| Termination | Through-hole | |
| Voltage Rating | 250 volts | 250 volts |