STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Temp, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 37 Socket,30 in Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17C037SAJ220
Dsub, Stamped Signal 3A, High Temp, Righ
Connector
37 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts;
Dsub, Stamped Signal 3A, High Temp, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 37 Socket,30 in Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Hole, Ground Tab with Boardlock
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6E17C037SAJ120 | 6E17C037SAJ120 | 6E17C037SAJ120 | 6E17C037SAJ120-ND | 01M3537 | 41AJ7388 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions | Dsub, Stamped Signal 3A, High Temp, Right Angle Pcb Thru Hole, Fp=8.08Mm (.318In), Row Pitch 2.84Mm, 37 Socket,30 In Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Hole, Ground Tab With Bo... | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | Right Angle | ||||
| Termination | Through Hole | Solder | ||||
| Category | D-Sub Connector |