STAMPED PIN D-SubMINIATURE, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
Dsub, Stamped Signal 3A, High Temp, Righ
Connector
37 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6E17C037PAJ121 | 6E17C037PAJ121 | 6E17C037PAJ121 | 6E17C037PAJ121-ND | 01M3535 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Termination | Through Hole | Solder | |||
| Category | D-Sub Connector |