STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Temp, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 15 Receptale, 30 Gold, Nickel Shell, 4-40 Front screw locks, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17C015SBF120
Dsub, Stamped Signal 3A, High Temp, Righ
Connector
15 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Temp, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 15 Receptale, 30 Gold, Nickel Shell, 4-40 Front screw locks, Ground Tab with Boardlock / Box
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6E17C015SAJ220 | 6E17C015SAJ220 | 6E17C015SAJ220 | 6E17C015SAJ220-ND | 04M3292 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Temp, Right Angle Pcb Thru Hole, Fp=8.08Mm (.318In), Row Pitch 2.84Mm, 15 Receptale, 30 Gold, Nickel Shell, 4-40 Front Screw Locks, Ground Tab With Boardlock / Box Amp... | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | ||||
| Category | D-Sub Connector |