Amphenol Communications Solutions STAMPED PIN D-SubMINIATURE 6E17C015PAJ121

Description
STAMPED PIN D-SubMINIATURE, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - 6E17C015PAJ121 - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
6E17C015PAJ121
STAMPED PIN D-SubMINIATURE 6E17C015PAJ121
STAMPED PIN D-SubMINIATURE, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.

STAMPED PIN D-SubMINIATURE, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.

Supplier's Site
D-Sub Connector Assemblies - 664-6E17C015PAJ121-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-6E17C015PAJ121-ND
D-Sub Connector Assemblies 664-6E17C015PAJ121-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 6E17C015PAJ121 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6E17C015PAJ121
D-Sub Connectors 6E17C015PAJ121
Dsub, Stamped Signal 3A, High Temp, Righ

Dsub, Stamped Signal 3A, High Temp, Righ

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amphenol Communications Solutions - 01M3524 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amphenol Communications Solutions
01M3524
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amphenol Communications Solutions 01M3524
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:6E17 Series; Connector Body Material:Metal Body; Contact Material:Copper AlloyRoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:6E17 Series; Connector Body Material:Metal Body; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6E17C015PAJ121 664-6E17C015PAJ121-ND 6E17C015PAJ121 6E17C015PAJ121 01M3524
Product Name STAMPED PIN D-SubMINIATURE D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Right Angle
Termination Through Hole Solder
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10204800AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10202814ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
STAMPED PIN D-SubMINIATURE - 17EHD044SAA232 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Gender Female / Jack
Geometry Straight
View Details
3 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51812-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers