STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Temp, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 09 Socket,30 in Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17C009SAJ220
CONN D SUB 9 POS RCPT R/A
Dsub, Stamped Signal 3A, High Temp, Righ
Connector
9 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:6E17 Series; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; D SUB SHELL SIZE:DE; PRODUCT RANGE:6E17 SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION TYPE:SOLDER; BODY MATERIAL:STEELROHS COMPLIANT: YES
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6E17C009SAJ120 | 6E17C009SAJ120 | 6E17C009SAJ120 | 6E17C009SAJ120 | 664-6E17C009SAJ120-ND | 01M3522 | 30AC5457 |
| Product Name | STAMPED PIN D-SubMINIATURE | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions | D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | ||||||
| Termination | Through Hole | Solder | SOLDER | ||||
| Gender | Female / Jack |