STAMPED PIN D-SubMINIATURE, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
Dsub, Stamped Signal 3A, High Temp, Righ
Connector
D-SUB Connector, PLUG, 9POS, THT, R/A; No. of; of Contacts: 9Contacts; Gender: Plug; Contact Termination Product overview: 6E17C009PBF221 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-6E17C009PBF221 can be used for catalog matching and distributor lookup.
9 Position D-Sub Plug, Male Pins Connector
D-SUB CONN, PLUG, 9POS, THT, R/A; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:6E17 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Dsub, Stamped Signal 3A, High Temp, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 09 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Front Screwlock, Ground Tab with Boardlock
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6E17C009PBF221 | 6E17C009PBF221 | 6E17C009PBF221 | 438-6E17C009PBF221 | 6E17C009PBF221-ND | 01M3521 | 41AJ7386 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connectors | Electronic Connector | D-Sub Connector Assemblies | D-Sub Conn, Plug, 9Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions | Dsub, Stamped Signal 3A, High Temp, Right Angle Pcb Thru Hole, Fp=8.08Mm (.318In), Row Pitch 2.84Mm, 09 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Front Screwlock, Ground Tab With Bo... | |
| Connector Type | D-Sub Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | ||
| Geometry | Right Angle | Right Angle | |||||
| Termination | Through Hole | Through Hole | Through Hole | ||||
| Gender | Male / Plug | Male / Plug |