Amphenol Corporation STAMPED PIN D-SubMINIATURE 6E17C009PAJ221

Description
STAMPED PIN D-SubMINIATURE, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - 6E17C009PAJ221 - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
6E17C009PAJ221
STAMPED PIN D-SubMINIATURE 6E17C009PAJ221
STAMPED PIN D-SubMINIATURE, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.

STAMPED PIN D-SubMINIATURE, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.

Supplier's Site
Singapore, Singapore
Electronic Connector
438-6E17C009PAJ221
Electronic Connector 438-6E17C009PAJ221
Conn D-Subminiature PIN 9 POS 1.37mm Solder RA Thru-Hole 9 Terminal 1 Port Product overview: 6E17C009PAJ221 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-6E17C009PAJ221 can be used for catalog matching and distributor lookup.

Conn D-Subminiature PIN 9 POS 1.37mm Solder RA Thru-Hole 9 Terminal 1 Port Product overview: 6E17C009PAJ221 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-6E17C009PAJ221 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 6E17C009PAJ221 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6E17C009PAJ221
D-Sub Connectors 6E17C009PAJ221
Dsub, Stamped Signal 3A, High Temp, Righ

Dsub, Stamped Signal 3A, High Temp, Righ

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - 6E17C009PAJ221-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
6E17C009PAJ221-ND
D-Sub Connector Assemblies 6E17C009PAJ221-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Conn, Plug, 9Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions - 04M3290 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions
04M3290
D-Sub Conn, Plug, 9Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions 04M3290
D-SUB CONN, PLUG, 9POS, THT, R/A; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:6E17 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, THT, R/A; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:6E17 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6E17C009PAJ221 438-6E17C009PAJ221 6E17C009PAJ221 6E17C009PAJ221 6E17C009PAJ221-ND 04M3290
Product Name STAMPED PIN D-SubMINIATURE Electronic Connector D-Sub Connectors D-Sub Connector Assemblies D-Sub Conn, Plug, 9Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Geometry Right Angle
Termination Through Hole Solder Through Hole
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data