STAMPED PIN D-SubMINIATURE, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
9 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, High Temp, Righ
Connector
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:6E17 Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Dsub, Stamped Signal 3A, High Temp, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 09 Pin, 30µ in Gold, Bright Tin Shell+Grounding Dimples, 4-40 Front Screwlock, Ground Tab with Boardlock
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6E17C009PAJ121 | 664-6E17C009PAJ121-ND | 6E17C009PAJ121 | 6E17C009PAJ121 | 01M3519 | 41AJ7385 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amphenol Communications Solutions | Dsub, Stamped Signal 3A, High Temp, Right Angle Pcb Thru Hole, Fp=8.08Mm (.318In), Row Pitch 2.84Mm, 09 Pin, 30Μ In Gold, Bright Tin Shell+Grounding Dimples, 4-40 Front Screwlock, Ground Tab W... | |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | Right Angle | ||||
| Termination | Through Hole | Solder | ||||
| Category | D-Sub Connector |