Amphenol Commercial Products connector,d-sub,pcb right angle plug,4-40 w/screwlock,0.318 footprint,9 pin cont 6E17-C009P-BF221

Description
Amphenol's 617 series right angle connectors are a state of the art design. The front metal shell helps reduce EMI/RFI emissions. Contacts are selectively plated for high performance at a low cost. Specifications. Temperature Range: –55°C to +105°C. Voltage Rating: 1000 VAC at sea level. Current Rating: 5 amp. Dielectric: Glass filled thermoplastic, black, UL 94 VO. Shells: Steel/tin plated. Contacts: Precision formed copper alloy. Contact Forces: Engagement — 12 oz. max.; Separation — 0.75 oz. min. 0.318" footprint. 4-40 threaded hole with female screwlock panel mounting. Contact Plating: 3 μ" of gold in the engagement area over 50 μ" of nickel.
Description
Amphenol's 617 series right angle connectors are a state of the art design. The front metal shell helps reduce EMI/RFI emissions. Contacts are selectively plated for high performance at a low cost. Specifications. Temperature Range: –55°C to +105°C. Voltage Rating: 1000 VAC at sea level. Current Rating: 5 amp. Dielectric: Glass filled thermoplastic, black, UL 94 VO. Shells: Steel/tin plated. Contacts: Precision formed copper alloy. Contact Forces: Engagement — 12 oz. max.; Separation — 0.75 oz. min. 0.318" footprint. 4-40 threaded hole with female screwlock panel mounting. Contact Plating: 3 μ" of gold in the engagement area over 50 μ" of nickel.

Suppliers

Company
Product
Description
Supplier Links
connector,d-sub,pcb right angle plug,4-40 w/screwlock,0.318 footprint,9 pin cont - 70145025 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,d-sub,pcb right angle plug,4-40 w/screwlock,0.318 footprint,9 pin cont
70145025
connector,d-sub,pcb right angle plug,4-40 w/screwlock,0.318 footprint,9 pin cont 70145025
Amphenol's 617 series right angle connectors are a state of the art design. The front metal shell helps reduce EMI/RFI emissions. Contacts are selectively plated for high performance at a low cost. Specifications. Temperature Range: –55°C to +105°C. Voltage Rating: 1000 VAC at sea level. Current Rating: 5 amp. Dielectric: Glass filled thermoplastic, black, UL 94 VO. Shells: Steel/tin plated. Contacts: Precision formed copper alloy. Contact Forces: Engagement — 12 oz. max.; Separation — 0.75 oz. min. 0.318" footprint. 4-40 threaded hole with female screwlock panel mounting. Contact Plating: 3 μ" of gold in the engagement area over 50 μ" of nickel.

Amphenol's 617 series right angle connectors are a state of the art design. The front metal shell helps reduce EMI/RFI emissions. Contacts are selectively plated for high performance at a low cost. Specifications. Temperature Range: –55°C to +105°C. Voltage Rating: 1000 VAC at sea level. Current Rating: 5 amp. Dielectric: Glass filled thermoplastic, black, UL 94 VO. Shells: Steel/tin plated. Contacts: Precision formed copper alloy. Contact Forces: Engagement — 12 oz. max.; Separation — 0.75 oz. min. 0.318" footprint.
4-40 threaded hole with female screwlock panel mounting. Contact Plating: 3 μ" of gold in the engagement area over 50 μ" of nickel.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70145025
Product Name connector,d-sub,pcb right angle plug,4-40 w/screwlock,0.318 footprint,9 pin cont
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Jackscrews - Z6574-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers