Amphenol's 617 series right angle connectors are a state of the art design. The front metal shell helps reduce EMI/RFI emissions. Contacts are selectively plated for high performance at a low cost. Specifications. Temperature Range: –55°C to +105°C. Voltage Rating: 1000 VAC at sea level. Current Rating: 5 amp. Dielectric: Glass filled thermoplastic, black, UL 94 VO. Shells: Steel/tin plated. Contacts: Precision formed copper alloy. Contact Forces: Engagement — 12 oz. max.; Separation — 0.75 oz. min. 0.318" footprint.
4-40 thread hole panel mounting. Contact Plating: 30 μ" of gold in the engagement area over 50 μ" of nickel.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70145020 |
| Product Name | connector,d-sub,right angle pcb plug,ground indents,.318 footprint,9 pin cont |
| Connector Type | D-Sub Connector |