Latch-N-Lok™, 2x4 Shielded PCB Header, Low Profile Right Angle, Key 2, 3.3mm (0.13inch) Solder tail, Black, Amphenol is one of the leading manufacturers of LATCH N LOK CRIMP. Contact us today for more details of LATCH N LOK CRIMP, part number 69958-104LF.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads
Product Status: Active
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Shrouding: Shrouded
Termination: Solder
Fastening Type: Lever Lock
Contact Length - Post: 0.102" (2.60mm)
8 Pos 2.54mm RA Shrouded Header, 3A, Gold/Tin Plating Product overview: 69958-104LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-69958-104LF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
2X4 LOW PROFILE HEAD-69958-104LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 69958-104LF | 2004-69958-104LF | 609-4432-ND | 06M1856 | |
| Product Name | Latch-N-Lok™ | Connectors,Interconnects | 3A Electronic Connector | Headers, Male Pins | 2X4 Low Profile Head-69958-104Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |||
| Geometry | Right Angle | ||||
| Termination | Standard PCB mount | Solder | Solder | ||
| Gender | Female / Jack |