Latch-N-Lok™, Latch-N-Lock 2.54mm Pitch, Wire to Board, Header, Right Angle, 2.79mm (0.110in) Solder tail, Black, 8 Positions., Amphenol is one of the leading manufacturers of LATCH N LOK CRIMP. Contact us today for more details of LATCH N LOK CRIMP, part number 69913-104LF.
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
CONN, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 69913-104LF | 609-6165-ND | 43K4470 |
| Product Name | Latch-N-Lok™ | Headers, Male Pins | Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Standard PCB mount | Through Hole Right Angle | |
| Mounting | Through Hole, Right Angle |