Quickie ®, Quickie DIL PCB Connectors, Wire to Board Connector, - Double row - 64 Positions - 2.54 mm (0.1 in.) - Vertical, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 69830-064LF
64 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole
QKE DIL-69830-064LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 69830-064LF | 609-69830-064LF-ND | 84K6495 |
| Product Name | Quickie ® | Board In, Direct Wire to Board | Qke Dil-69830-064Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | ||
| Termination | Through Hole | ||
| Voltage Rating | 1000 volts | ||
| Current Rating | 1.0 amps |