Quickie ®, Quickie DIL PCB Connectors, Wire to Board Connector, - Double row - 40 Positions - 2.54 mm (0.1 in.) - Vertical, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 69830-040LF
40 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 69830-040LF | 609-6076-ND |
| Product Name | Quickie ® | Board In, Direct Wire to Board |
| Connector Type | PC Card Connector; Wire to Board Connector | |
| Termination | Through Hole | |
| Voltage Rating | 1000 volts | |
| Current Rating | 1.0 amps |