Quickie ®, Quickie ® DIL PCB, 2.54mm(0.100in), Through Hole, Straight, Double Row, 16 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 69830-016LF
16 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole
AMPHENOL FCI 69830-016LF Wire-To-Board Connector, Transition, Quickie Series, IDC / IDT, Header, 16 Contacts, 2.54 mm
| Amphenol Communications Solutions | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 69830-016LF | 609-5101-ND | 44-69830-016LF |
| Product Name | Quickie ® | Board In, Direct Wire to Board | AMPHENOL FCI 69830-016LF Wire-To-Board Connector, Transition, Quickie Series, IDC / IDT, Header, 16 Contacts, 2.54 mm |
| Connector Type | PC Card Connector; Wire to Board Connector | ||
| Geometry | Straight | Right Angle; Right Angle | |
| Termination | Through Hole | IDT | |
| Voltage Rating | 1000 volts |