Amphenol Corporation Quickie ® 69830-010LF

Description
Quickie ®, Quickie ® DIL PCB, 2.54mm(0.100in), Through Hole, Straight, Double Row, 10 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 69830-010LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® DIL PCB, 2.54mm(0.100in), Through Hole, Straight, Double Row, 10 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 69830-010LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 69830-010LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
69830-010LF
Quickie ® 69830-010LF
Quickie ®, Quickie ® DIL PCB, 2.54mm(0.100in), Through Hole, Straight, Double Row, 10 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 69830-010LF

Quickie ®, Quickie ® DIL PCB, 2.54mm(0.100in), Through Hole, Straight, Double Row, 10 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 69830-010LF

Supplier's Site Datasheet
Rectangular Connectors - 69830-010LF - 197916-69830-010LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 69830-010LF
197916-69830-010LF
Rectangular Connectors - 69830-010LF 197916-69830-010LF
Manufacturer: Amphenol FCI Win Source Part Number: 197916-69830-010LF Packaging: Tube/Rail Number of Positions: 10 Color: Blue Features: Feed Through Connector Type: Ribbon Cable, DIP Header Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Tin Contact Finish Thickness: 150μin (3.81μm) Wire Gauge: 26-28 AWG, Stranded or Solid Cable Termination: IDC Mounting: Through Hole Cable Pitch: 0.050" (1.27mm) Board-Side Pitch: 0.100" (2.54mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 197916-69830-010LF
Packaging: Tube/Rail
Number of Positions: 10
Color: Blue
Features: Feed Through
Connector Type: Ribbon Cable, DIP Header
Number of Positions Loaded: All
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Tin
Contact Finish Thickness: 150μin (3.81μm)
Wire Gauge: 26-28 AWG, Stranded or Solid
Cable Termination: IDC
Mounting: Through Hole
Cable Pitch: 0.050" (1.27mm)
Board-Side Pitch: 0.100" (2.54mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PCB Headers - 8856167P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
8856167P
PCB Headers 8856167P
Amphenol ICC 69830-010LF PCB Header

Amphenol ICC 69830-010LF PCB Header

Supplier's Site
PCB Headers - 1622039 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1622039
PCB Headers 1622039
Amphenol ICC 69830-010LF PCB Header

Amphenol ICC 69830-010LF PCB Header

Supplier's Site
PCB Headers - 8856167 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
8856167
PCB Headers 8856167
Amphenol ICC 69830-010LF PCB Header

Amphenol ICC 69830-010LF PCB Header

Supplier's Site
Board In, Direct Wire to Board - 609-4492-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
609-4492-ND
Board In, Direct Wire to Board 609-4492-ND
10 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole

10 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-69830-010LF
Electronic Connector 2027-69830-010LF
Board Connector, 10 Contact(s), 2 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, Blue Insulator, Receptacle, LEAD FREE Product overview: 69830-010LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-69830-010LF can be used for catalog matching and distributor lookup.

Board Connector, 10 Contact(s), 2 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, Blue Insulator, Receptacle, LEAD FREE Product overview: 69830-010LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-69830-010LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Idc Conn M 10 Pos 2.54Mm Rohs Compliant Amphenol Communications Solutions - 55AC5854 - Newark, An Avnet Company
Chicago, IL, United States
Conn Idc Conn M 10 Pos 2.54Mm Rohs Compliant Amphenol Communications Solutions
55AC5854
Conn Idc Conn M 10 Pos 2.54Mm Rohs Compliant Amphenol Communications Solutions 55AC5854
CONN IDC CONN M 10 POS 2.54MM ROHS COMPLIANT: YES

CONN IDC CONN M 10 POS 2.54MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 69830-010LF 197916-69830-010LF 8856167P 1622039 609-4492-ND 2027-69830-010LF 55AC5854
Product Name Quickie ® Rectangular Connectors - 69830-010LF PCB Headers PCB Headers Board In, Direct Wire to Board Electronic Connector Conn Idc Conn M 10 Pos 2.54Mm Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Geometry Straight Straight Straight; Straight
Termination Through Hole IDC Solder
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data