Amphenol Corporation IC Sockets 69802-444LF

Description
44 (4 x 11) Pos PLCC Socket Tin-Lead Surface Mount
Request a Quote Datasheet
Description
44 (4 x 11) Pos PLCC Socket Tin-Lead Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 609-5389-1-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
609-5389-1-ND
IC Sockets 609-5389-1-ND
44 (4 x 11) Pos PLCC Socket Tin-Lead Surface Mount

44 (4 x 11) Pos PLCC Socket Tin-Lead Surface Mount

Buy Now Datasheet
IC Sockets - 609-5389-2-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
609-5389-2-ND
IC Sockets 609-5389-2-ND
44 (4 x 11) Pos PLCC Socket Tin-Lead Surface Mount

44 (4 x 11) Pos PLCC Socket Tin-Lead Surface Mount

Buy Now Datasheet
IC Sockets - 609-5389-6-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
609-5389-6-ND
IC Sockets 609-5389-6-ND
44 (4 x 11) Pos PLCC Socket Tin-Lead Surface Mount

44 (4 x 11) Pos PLCC Socket Tin-Lead Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 1A 120V Electronic Connector
2028-69802-444LF
SMD 1A 120V Electronic Connector 2028-69802-444LF
44 Pos PLCC Socket, 1.27mm Pitch, 1A, 120V, SMD Product overview: 69802-444LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 120V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-69802-444LF can be used for catalog matching and distributor lookup.

44 Pos PLCC Socket, 1.27mm Pitch, 1A, 120V, SMD Product overview: 69802-444LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 120V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-69802-444LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sockets for ICs, Transistors - 69802-444LF - 856976-69802-444LF - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 69802-444LF
856976-69802-444LF
Sockets for ICs, Transistors - 69802-444LF 856976-69802-444LF
Manufacturer: AMPHENOL Win Source Part Number: 856976-69802-444LF Series: 69802 Features: Pos Socket Package: Reel - TR Family Name: 69802 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-5389-6, 609-5389-2, 69802-444LF-ND, 609-5389-1

Manufacturer: AMPHENOL
Win Source Part Number: 856976-69802-444LF
Series: 69802
Features: Pos Socket
Package: Reel - TR
Family Name: 69802
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-5389-6, 609-5389-2, 69802-444LF-ND, 609-5389-1

Buy Now Datasheet
Plcc Socket, 44Pos, 1.27Mm, Smt; No. Of Contacts Amphenol Communications Solutions - 65AC3243 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 44Pos, 1.27Mm, Smt; No. Of Contacts Amphenol Communications Solutions
65AC3243
Plcc Socket, 44Pos, 1.27Mm, Smt; No. Of Contacts Amphenol Communications Solutions 65AC3243
PLCC SOCKET, 44POS, 1.27MM, SMT; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:FCI 69802 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 44POS, 1.27MM, SMT; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:FCI 69802 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Plcc Socket, 44 Position, Smd; No. Of Contacts Amphenol Communications Solutions - 03M4608 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 44 Position, Smd; No. Of Contacts Amphenol Communications Solutions
03M4608
Plcc Socket, 44 Position, Smd; No. Of Contacts Amphenol Communications Solutions 03M4608
PLCC SOCKET, 44 POSITION, SMD; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:FCI 69802 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 44 POSITION, SMD; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:FCI 69802 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 69802-444LF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
69802-444LF
Sockets for ICs, Transistors 69802-444LF
CONN SOCKET PLCC 44POS TINLEAD

CONN SOCKET PLCC 44POS TINLEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-5389-1-ND 2028-69802-444LF 856976-69802-444LF 65AC3243 69802-444LF
Product Name IC Sockets SMD 1A 120V Electronic Connector Sockets for ICs, Transistors - 69802-444LF Plcc Socket, 44Pos, 1.27Mm, Smt; No. Of Contacts Amphenol Communications Solutions Sockets for ICs, Transistors
Mounting Surface Mount
Unlock Full Specs
to access all available technical data