Amphenol Corporation IC Sockets 69802-432LF

Description
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount
Request a Quote Datasheet
Description
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 609-4532-2-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
609-4532-2-ND
IC Sockets 609-4532-2-ND
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

Buy Now Datasheet
IC Sockets - 609-4532-1-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
609-4532-1-ND
IC Sockets 609-4532-1-ND
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

Buy Now Datasheet
IC Sockets - 609-4532-6-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
609-4532-6-ND
IC Sockets 609-4532-6-ND
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

Buy Now Datasheet
Connectors, Interconnects - Sockets for ICs, Transistors - 1039822-69802-432LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1039822-69802-432LF
Connectors, Interconnects - Sockets for ICs, Transistors 1039822-69802-432LF
Win Source Part Number: 1039822-69802-432LF Category: Connectors, Interconnects>Socket s for ICs, Transistors Type: PLCC Features: Closed Frame Termination: Solder Package: Tape & Reel Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 390 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 32 (2 x 7, 2 x 9) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 150.0µin (3.81µm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150.0µin (3.81µm) Contact Material - Post: Phosphor Bronze Contact Resistance: 20mOhm Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 8432-21B1-RK-TP; 8432-21B1-RK-TR; 8432-21A1-RK-TP; 822475-2; 940-44-044-17-400000 ; 3-822516-269802-432L F.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 69802432LF,609-4532- 6,2266-698A-2402-17T R,2266-69802-432LFTR ,609-4532-1,609-4532 -2 Base Product Number: 69802

Win Source Part Number: 1039822-69802-432LF
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Type: PLCC
Features: Closed Frame
Termination: Solder
Package: Tape & Reel
Housing Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Standard Package: 390
Mounting: SMD (SMT)
Number of Positions or Pins (Grid): 32 (2 x 7, 2 x 9)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 150.0µin (3.81µm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.050" (1.27mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150.0µin (3.81µm)
Contact Material - Post: Phosphor Bronze
Contact Resistance: 20mOhm
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 8432-21B1-RK-TP; 8432-21B1-RK-TR; 8432-21A1-RK-TP; 822475-2; 940-44-044-17-400000; 3-822516-269802-432LF.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 69802432LF,609-4532-6,2266-698A-2402-17TR,2266-69802-432LFTR,609-4532-1,609-4532-2
Base Product Number: 69802

Buy Now Datasheet
Singapore, Singapore
SMD 1A 120V Electronic Connector
2028-69802-432LF
SMD 1A 120V Electronic Connector 2028-69802-432LF
32 Pos PLCC Socket, 1.27mm Pitch, SMD, 1A, 120V Product overview: 69802-432LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 120V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-69802-432LF can be used for catalog matching and distributor lookup.

32 Pos PLCC Socket, 1.27mm Pitch, SMD, 1A, 120V Product overview: 69802-432LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 120V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-69802-432LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plcc Socket, 32 Position, Smd; No. Of Contacts Amphenol Communications Solutions - 16M2200 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 32 Position, Smd; No. Of Contacts Amphenol Communications Solutions
16M2200
Plcc Socket, 32 Position, Smd; No. Of Contacts Amphenol Communications Solutions 16M2200
PLCC SOCKET, 32 POSITION, SMD; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:FCI 69802 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 32 POSITION, SMD; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:FCI 69802 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Plcc Socket32Pos, 1.27Mm Rohs Compliant Amphenol Communications Solutions - 30AK1452 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Plcc Socket32Pos, 1.27Mm Rohs Compliant Amphenol Communications Solutions
30AK1452
Conn, Plcc Socket32Pos, 1.27Mm Rohs Compliant Amphenol Communications Solutions 30AK1452
CONN, PLCC SOCKET32POS, 1.27MM ROHS COMPLIANT: YES

CONN, PLCC SOCKET32POS, 1.27MM ROHS COMPLIANT: YES

Supplier's Site
Sockets for ICs, Transistors - 69802-432LF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
69802-432LF
Sockets for ICs, Transistors 69802-432LF
CONN SOCKET PLCC 32POS TIN

CONN SOCKET PLCC 32POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-4532-2-ND 1039822-69802-432LF 2028-69802-432LF 16M2200 69802-432LF
Product Name IC Sockets Connectors, Interconnects - Sockets for ICs, Transistors SMD 1A 120V Electronic Connector Plcc Socket, 32 Position, Smd; No. Of Contacts Amphenol Communications Solutions Sockets for ICs, Transistors
Mounting Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-103673-3 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1428-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29400-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details