Amphenol Corporation Sockets for ICs, Transistors - 69802-144PT 69802-144PT

Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997135-69802-144PT Number of Positions: 44 Pitch: 1.27 mm Termination: Solder Current Rating: 1 A Number of Contacts: 44 Gender: Female Length: 22.86 mm Housing Material: Polyphenylene Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Insulation Material: Polyphenylene Contact Resistance: 20 mΩ Categories: Sockets for ICs,Transistors Case / Package: PLCC Insulation Resistance: 10 GΩ Alternative Parts (Cross-Reference): 940-44-044-17-400000 ; 8444-21B1-RK-TP; 8444-21A1-RK-TP; 8432-21B1-RK-TR; 822516-4; 822516-3; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 22.86 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 120 V Lead Pitch: 1.27 mm Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997135-69802-144PT Number of Positions: 44 Pitch: 1.27 mm Termination: Solder Current Rating: 1 A Number of Contacts: 44 Gender: Female Length: 22.86 mm Housing Material: Polyphenylene Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Insulation Material: Polyphenylene Contact Resistance: 20 mΩ Categories: Sockets for ICs,Transistors Case / Package: PLCC Insulation Resistance: 10 GΩ Alternative Parts (Cross-Reference): 940-44-044-17-400000 ; 8444-21B1-RK-TP; 8444-21A1-RK-TP; 8432-21B1-RK-TR; 822516-4; 822516-3; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 22.86 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 120 V Lead Pitch: 1.27 mm Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 69802-144PT - 997135-69802-144PT - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 69802-144PT
997135-69802-144PT
Sockets for ICs, Transistors - 69802-144PT 997135-69802-144PT
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997135-69802-144PT Number of Positions: 44 Pitch: 1.27 mm Termination: Solder Current Rating: 1 A Number of Contacts: 44 Gender: Female Length: 22.86 mm Housing Material: Polyphenylene Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Insulation Material: Polyphenylene Contact Resistance: 20 mΩ Categories: Sockets for ICs,Transistors Case / Package: PLCC Insulation Resistance: 10 GΩ Alternative Parts (Cross-Reference): 940-44-044-17-400000 ; 8444-21B1-RK-TP; 8444-21A1-RK-TP; 8432-21B1-RK-TR; 822516-4; 822516-3; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 22.86 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 120 V Lead Pitch: 1.27 mm Flammability Rating: UL94 V-0

Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997135-69802-144PT
Number of Positions: 44
Pitch: 1.27 mm
Termination: Solder
Current Rating: 1 A
Number of Contacts: 44
Gender: Female
Length: 22.86 mm
Housing Material: Polyphenylene
Orientation: Straight
Contact Plating: Tin
Mounting: SMD (SMT)
Insulation Material: Polyphenylene
Contact Resistance: 20 mΩ
Categories: Sockets for ICs,Transistors
Case / Package: PLCC
Insulation Resistance: 10 GΩ
Alternative Parts (Cross-Reference): 940-44-044-17-400000; 8444-21B1-RK-TP; 8444-21A1-RK-TP; 8432-21B1-RK-TR; 822516-4; 822516-3;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 22.86 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 120 V
Lead Pitch: 1.27 mm
Flammability Rating: UL94 V-0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 997135-69802-144PT
Product Name Sockets for ICs, Transistors - 69802-144PT
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details