Amphenol Corporation IC Sockets 69802-144LF

Description
44 (4 x 11) Pos PLCC Socket Tin Surface Mount
Request a Quote Datasheet
Description
44 (4 x 11) Pos PLCC Socket Tin Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 609-3481-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
609-3481-ND
IC Sockets 609-3481-ND
44 (4 x 11) Pos PLCC Socket Tin Surface Mount

44 (4 x 11) Pos PLCC Socket Tin Surface Mount

Buy Now Datasheet
Sockets for ICs, Transistors - 69802-144LF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
69802-144LF
Sockets for ICs, Transistors 69802-144LF
CONN SOCKET PLCC 44POS TIN

CONN SOCKET PLCC 44POS TIN

Supplier's Site Datasheet
Plcc Socket, 44Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 41AH9960 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 44Pos, Smt; No. Of Contacts Amphenol Communications Solutions
41AH9960
Plcc Socket, 44Pos, Smt; No. Of Contacts Amphenol Communications Solutions 41AH9960
PLCC SOCKET, 44POS, SMT; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:-; Product Range:69802 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

PLCC SOCKET, 44POS, SMT; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:-; Product Range:69802 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Plcc Sckt Skt 44 Pos 1.27Mm Sldr St Smd Rohs Compliant Amphenol Communications Solutions - 61AC3860 - Newark, An Avnet Company
Chicago, IL, United States
Conn Plcc Sckt Skt 44 Pos 1.27Mm Sldr St Smd Rohs Compliant Amphenol Communications Solutions
61AC3860
Conn Plcc Sckt Skt 44 Pos 1.27Mm Sldr St Smd Rohs Compliant Amphenol Communications Solutions 61AC3860
CONN PLCC SCKT SKT 44 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

CONN PLCC SCKT SKT 44 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 609-3481-ND 69802-144LF 41AH9960
Product Name IC Sockets Sockets for ICs, Transistors Plcc Socket, 44Pos, Smt; No. Of Contacts Amphenol Communications Solutions
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Jack Plugs & Sockets - 1902956 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PwrBlade ® - 51915-108LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Mounting Through Hole
View Details