Amphenol Corporation SMD Electronic Connector 69802-132PT

Description
Conn PLCC Socket SKT 32 POS 1.27mm Solder ST SMD Tube Product overview: 69802-132PT from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-69802-132PT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn PLCC Socket SKT 32 POS 1.27mm Solder ST SMD Tube Product overview: 69802-132PT from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-69802-132PT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
409-69802-132PT
SMD Electronic Connector 409-69802-132PT
Conn PLCC Socket SKT 32 POS 1.27mm Solder ST SMD Tube Product overview: 69802-132PT from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-69802-132PT can be used for catalog matching and distributor lookup.

Conn PLCC Socket SKT 32 POS 1.27mm Solder ST SMD Tube Product overview: 69802-132PT from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-69802-132PT can be used for catalog matching and distributor lookup.

Supplier's Site
Sockets for ICs, Transistors - 69802-132PT - 1039821-69802-132PT - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 69802-132PT
1039821-69802-132PT
Sockets for ICs, Transistors - 69802-132PT 1039821-69802-132PT
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039821-69802-132PT Number of Positions: 32 Pitch: 1.27 mm Termination: Solder Current Rating: 1 A Number of Contacts: 32 Gender: Female Length: 17.78 mm Housing Material: Polyphenylene Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Insulation Material: Polyphenylene Contact Resistance: 20 mΩ Categories: Sockets for ICs,Transistors Case / Package: PLCC Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 8432-21B1-RK-TP; 8432-21B1-RK-TR; 8432-21A1-RK-TP; 822475-2; 940-44-044-17-400000 ; 3-822516-269802132PT ; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 20.32 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 120 V Lead Pitch: 1.27 mm Flammability Rating: UL94 V-0

Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039821-69802-132PT
Number of Positions: 32
Pitch: 1.27 mm
Termination: Solder
Current Rating: 1 A
Number of Contacts: 32
Gender: Female
Length: 17.78 mm
Housing Material: Polyphenylene
Orientation: Straight
Contact Plating: Tin
Mounting: SMD (SMT)
Insulation Material: Polyphenylene
Contact Resistance: 20 mΩ
Categories: Sockets for ICs,Transistors
Case / Package: PLCC
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 8432-21B1-RK-TP; 8432-21B1-RK-TR; 8432-21A1-RK-TP; 822475-2; 940-44-044-17-400000; 3-822516-269802132PT;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 20.32 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 120 V
Lead Pitch: 1.27 mm
Flammability Rating: UL94 V-0

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 409-69802-132PT 1039821-69802-132PT
Product Name SMD Electronic Connector Sockets for ICs, Transistors - 69802-132PT
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
UHF Male to Double Banana Plug, Adapter - 9418 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details