Amphenol Corporation Connectors 69802-132LF

Description
PLCC-32P-T-SMT-LF
Request a Quote Datasheet
Description
PLCC-32P-T-SMT-LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 69802-132LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
69802-132LF
Connectors 69802-132LF
PLCC-32P-T-SMT-LF

PLCC-32P-T-SMT-LF

Buy Now
Singapore, Singapore
1A 120V Electronic Connector
2028-69802-132LF
1A 120V Electronic Connector 2028-69802-132LF
32 Pos PLCC Socket, 1.27mm Pitch, SMT, 1A, 120V, Female Product overview: 69802-132LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 120V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-69802-132LF can be used for catalog matching and distributor lookup.

32 Pos PLCC Socket, 1.27mm Pitch, SMT, 1A, 120V, Female Product overview: 69802-132LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 120V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-69802-132LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC Sockets - 609-3479-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
609-3479-ND
IC Sockets 609-3479-ND
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

Buy Now Datasheet
Sockets for ICs, Transistors - 69802-132LF - 848915-69802-132LF - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 69802-132LF
848915-69802-132LF
Sockets for ICs, Transistors - 69802-132LF 848915-69802-132LF
Manufacturer: AMPHENOL Win Source Part Number: 848915-69802-132LF Features: Pos Socket Package: Tube Family Name: 69802 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-3479, 2266-69802-132LF, 69802132LF

Manufacturer: AMPHENOL
Win Source Part Number: 848915-69802-132LF
Features: Pos Socket
Package: Tube
Family Name: 69802
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 28
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-3479, 2266-69802-132LF, 69802132LF

Buy Now Datasheet
Sockets for ICs, Transistors - 69802-132LF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
69802-132LF
Sockets for ICs, Transistors 69802-132LF
CONN SOCKET PLCC 32POS TIN

CONN SOCKET PLCC 32POS TIN

Supplier's Site Datasheet
Plcc Socket, 32 Position, Smd; No. Of Contacts Amphenol Communications Solutions - 16M2196 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 32 Position, Smd; No. Of Contacts Amphenol Communications Solutions
16M2196
Plcc Socket, 32 Position, Smd; No. Of Contacts Amphenol Communications Solutions 16M2196
PLCC SOCKET, 32 POSITION, SMD; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:FCI 69802 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 32 POSITION, SMD; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:FCI 69802 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Plcc Sckt Skt 32 Pos 1.27Mm Sldr St Smd Rohs Compliant Amphenol Communications Solutions - 61AC3859 - Newark, An Avnet Company
Chicago, IL, United States
Conn Plcc Sckt Skt 32 Pos 1.27Mm Sldr St Smd Rohs Compliant Amphenol Communications Solutions
61AC3859
Conn Plcc Sckt Skt 32 Pos 1.27Mm Sldr St Smd Rohs Compliant Amphenol Communications Solutions 61AC3859
CONN PLCC SCKT SKT 32 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

CONN PLCC SCKT SKT 32 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 69802-132LF 2028-69802-132LF 609-3479-ND 848915-69802-132LF 69802-132LF 16M2196
Product Name Connectors 1A 120V Electronic Connector IC Sockets Sockets for ICs, Transistors - 69802-132LF Sockets for ICs, Transistors Plcc Socket, 32 Position, Smd; No. Of Contacts Amphenol Communications Solutions
Gender Female / Jack
Unlock Full Specs
to access all available technical data